NEN-IEC 62481-7

Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 7: Authentication

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 26
ICS Code (Networking): 35.110
ICS Code (Multilayer applications): 35.100.05
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

NEN-IEC 62481-7 specifies DLNA interoperability guidelines for device authentication. The DLNA interoperability guidelines are based on a device authentication solution, which is defined as methods to enable authentication of a client device as DLNA Certified. Methods are included to allow a client device to authenticate a server device as trusted by a Certificate Authority. The guidelines are intended to supplement other interoperability mechanisms already defined for DLNA link protection and DLNA DRM interoperability solutions.

Document History

NEN-IEC 62481-7
August 1, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 7: Authentication
NEN-IEC 62481-7 specifies DLNA interoperability guidelines for device authentication. The DLNA interoperability guidelines are based on a device authentication solution, which is defined as methods...
Advertisement