NEN-ISO 6460-1
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 6460 specifies the general test requirements for measurement for the gaseous exhaust emissions from motorcycles, and for determining the fuel consumption of motorcycles as defined in ISO 3833. It is applicable to motorcycles equipped with a spark ignition engine (four-stroke engine, two-stroke engine or rotary piston engine) or a compression ignition engine.
Document History
February 1, 2022
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
This document specifies the general test requirements for measurement of the gaseous exhaust emissions from motorcycles, and for determining the fuel consumption of motorcycles as defined in ISO...
November 1, 2015
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
A description is not available for this item.
NEN-ISO 6460-1
August 1, 2007
Motorcycles - Measurement method for gaseous exhaust emissions and fuel consumption - Part 1: General test requirements
This part of ISO 6460 specifies the general test requirements for measurement for the gaseous exhaust emissions from motorcycles, and for determining the fuel consumption of motorcycles as defined in...