NEN-EN-ISO 3964
Dentistry - Coupling dimensions for handpiece connectors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
NEN-EN- ISO 3964 specifies the coupling between handpieces and motors connected to dental units. This International Standard specifies the nominal dimensions, tolerances and the extraction force of coupling systems for use between handpiece and motor which supply the handpiece with water, air and light and rotation energy.
Document History
NEN-EN-ISO 3964
December 1, 2016
Dentistry - Coupling dimensions for handpiece connectors
NEN-EN- ISO 3964 specifies the coupling between handpieces and motors connected to dental units. This International Standard specifies the nominal dimensions, tolerances and the extraction force of...