NEN-EN-IEC 61753-086-2

Fibre optic interconnecting devices and passive components performance standard - Part 086-2: Non-connectorised single-mode bidirectional 1490 / 1550 nm downstream 1310 nm upstream WWDM devices for category C - Controlled environment

active, Most Current
Organization: NEN
Publication Date: 1 December 2009
Status: active
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1. Annex B of this standard provides information concerning the function of the 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM.

Document History

NEN-EN-IEC 61753-086-2
December 1, 2009
Fibre optic interconnecting devices and passive components performance standard - Part 086-2: Non-connectorised single-mode bidirectional 1490 / 1550 nm downstream 1310 nm upstream WWDM devices for category C - Controlled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide...
Advertisement