NEN-ISO 8664

Tyres for agricultural tractors and machines - Code-designated and service-description marked radial drive-wheel tyres

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 14
ICS Code (Tyres for agricultural machinery): 83.160.30
scope:

This International Standard specifies the marking, dimensions, load ratings and reference speeds for existing series of agricultural tractor drive-wheel tyres with service description (load index and speed symbol). It applies to tyres of radial construction in the speed categories 30 km/h (speed symbol A6), 40 km/h (speed symbol A8), and 50 km/h (speed symbol B).

Document History

May 1, 2010
Tyres for agricultural tractors and machines - Code-designated and service-description marked radial drive-wheel tyres
A description is not available for this item.
NEN-ISO 8664
July 1, 2005
Tyres for agricultural tractors and machines - Code-designated and service-description marked radial drive-wheel tyres
This International Standard specifies the marking, dimensions, load ratings and reference speeds for existing series of agricultural tractor drive-wheel tyres with service description (load index and...
Advertisement