NEN-ISO 9398-1

Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 1: Flatwork ironing machines

active, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: active
Page Count: 14
ICS Code (Laundry appliances): 97.060
scope:

This part of ISO 9398 defines the characteristics of flatwork ironing machines and gives the usual test methods for determining these characteristics with regard to machine capacity, power consumption and hourly productivity. It is applicable for use as a reference in the drafting of purchasing orders for flatwork ironing machines having a contact surface area greater than 0,25 m2 .

Document History

NEN-ISO 9398-1
February 1, 2003
Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 1: Flatwork ironing machines
This part of ISO 9398 defines the characteristics of flatwork ironing machines and gives the usual test methods for determining these characteristics with regard to machine capacity, power...
Advertisement