NEN-ISO 15550

Internal combustion engines - Determination and method for the measurement of engine power - General requirements

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 56
ICS Code (Internal combustion engines): 27.020
scope:

This International Standard specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial production using liquid or gaseous fuels. It applies to: a) reciprocating internal combustion (RIC) engines (spark-ignition or compression-ignition engines) but excluding free piston engines; b) rotary piston engines. These engines may be naturally aspirated or pressure-charged either using a mechanical pressure-charger or turbocharger.

Document History

December 1, 2016
Internal combustion engines - Determination and method for the measurement of engine power - General requirements
NEN-ISO 15550 specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines in commercial...
NEN-ISO 15550
June 1, 2002
Internal combustion engines - Determination and method for the measurement of engine power - General requirements
This International Standard specifies standard reference conditions and methods of declaring the power, fuel consumption, lubricating oil consumption and test methods for internal combustion engines...
Advertisement