NEN-EN-ISO 14815
Road transport and traffic telematics - Automatic vehicle and equipment identification - System specifications
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard defines a generic AVI/AEI System specification for nominal AVI/AEI to provide an enabling International Standard, which, whilst allowing the system specifier to determine the performance levels and operating conditions, provides a framework for nominal interoperability. Within the road context of the Transport and Traffic Telematics Sector, AVI and AEI systems have the specific objective of achieving a unique or unambiguous positive identification of a vehicle or item of equipment, and to make that identification automatically. Whilst AVI may also be seen as an essential component of some applications, the particular needs of such systems are outside the scope of this International Standard. As far as is possible, care is still taken to provide a useful tool for such applications. This International Standard only refers to AVI/AEI in the road environment. Multimodal and intermodal exchanges of AVI/AEI are outside the scope of this International Standard. Where AVI/AEI applications are part of a larger system, and where no standardized application-specific
Document History