NEN-ISO/IEC 25435

Data Interchange on 60 mm Read-Only ODC - Capacity: 1,8 Gbytes (UMD™)

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 96
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the mechanical, physical and optical characteristics of a 60 mm, readonly ODC having a maximum capacity of 1,8 Gbytes. It specifies the physical format, the quality of the recorded signals, the format of the data and its modulation method, thereby allowing for information interchange by means of such ODCs. This International Standard specifies two types of ODCs, Type A and Type B: Type A: Single layer disk with maximum recorded capacity of 0,9 G-bytes; Type B: Dual layer disk with maximum recorded capacity of 1,8 G-bytes. Information interchange between systems also requires, at a minimum, agreement between the interchange parties upon the interchange code(s) and the specifications of the structure and labeling of the information on the interchanged ODCs. UMD is the trade mark of Sony Computer Entertainment Inc.

Document History

NEN-ISO/IEC 25435
June 1, 2006
Data Interchange on 60 mm Read-Only ODC - Capacity: 1,8 Gbytes (UMD™)
This International Standard specifies the mechanical, physical and optical characteristics of a 60 mm, readonly ODC having a maximum capacity of 1,8 Gbytes. It specifies the physical format, the...
Advertisement