NEN-ISO 18132-2

Refrigerated light hydrocarbon fluids - General requirements for automatic level gauges - Part 2: Gauges in refrigerated-type shore tanks

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 18
ICS Code (Volumetric equipment and measurements): 75.180.30
ICS Code (Natural gas): 75.060
scope:

This part of ISO 18132 establishes the general requirements for the specification, installation and calibration/verification testing of automatic level gauges (ALG) used for refrigerated light hydrocarbon fluids, i.e., LNG and LPG, stored in bulk storage tanks on shore at pressures close to atmosphere. This part of ISO 18132 is not applicable to pressurized shore tanks.

Document History

NEN-ISO 18132-2
March 1, 2008
Refrigerated light hydrocarbon fluids - General requirements for automatic level gauges - Part 2: Gauges in refrigerated-type shore tanks
This part of ISO 18132 establishes the general requirements for the specification, installation and calibration/verification testing of automatic level gauges (ALG) used for refrigerated light...
Advertisement