NEN-EN-ISO 2078

Textile glass - Yarns - Designation

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 12
ICS Code (Textile glass materials): 59.100.10
scope:

Specifies a system of designating textile glass yarns based on their linear density expressed in the Tex System. The designation of a yarn consist of following elements; Type of glass used; type of yarn (continous or staple fiber); nominal diameter of fiber; linear density, direction, amount of twist and number of components. The definitions and rules of the singel-to-fold designation given in ISO 1139 are applied to these textile glass products.

Document History

June 1, 2022
Textile glass - Yarns - Designation
This document specifies a system of designating textile glass yarns (including single, multiple-wound, folded (plied), cabled and textured yarns, strands, slivers and rovings) based on their linear...
December 1, 2015
Textile glass - Yarns - Designation
A description is not available for this item.
NEN-EN-ISO 2078
January 1, 1995
Textile glass - Yarns - Designation
Specifies a system of designating textile glass yarns based on their linear density expressed in the Tex System. The designation of a yarn consist of following elements; Type of glass used; type of...
Advertisement