NEN-ISO/IEC 17811-3

Information Technology - Device control and management - Part 3: Specification of Reliable Message Delivery Protocol

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 25
ICS Code (Application layer): 35.100.70
scope:

NEN-ISO/IEC 17811-3 provides the specification of Reliable Message Delivery Protocol (RMDP), which is an application-layer protocol used to provide uniform and reliable message delivery among devices regardless of the underlying network protocols or interfaces. The network security is out of scope in this international standard. However the security services may be necessary according to applications of RMDP. RMDP may suffer from many network specific threats. To countermeasure those threats, some security mechanism may be deployed.

Document History

NEN-ISO/IEC 17811-3
October 1, 2014
Information Technology - Device control and management - Part 3: Specification of Reliable Message Delivery Protocol
NEN-ISO/IEC 17811-3 provides the specification of Reliable Message Delivery Protocol (RMDP), which is an application-layer protocol used to provide uniform and reliable message delivery among devices...
Advertisement