NEN-EN-IEC 62021-1

Insulating liquids - Determination of acidity - Part 1: Automatic potentiometric titration

active, Most Current
Organization: NEN
Publication Date: 1 October 2003
Status: active
Page Count: 42
ICS Code (Transformers. Reactors): 29.180
ICS Code (Insulating oils): 29.040.10
scope:

Describes the procedure for the determination of the acidity of unused and relative electrical mineral insulating oils. The method may be used to indicate relative changes that occur in a mineral insulating oil during use under oxidizing conditions regardless of the colour or other properties of the reaulting mineral oi. The acidity can be used in the quality control of unused mineral oil. As a variety of oxidation products present in used mineral oil contribute to acidity and these products vary widely in their corrosion properties, the test cannot be used to predict corrosiveness of a mineral oil under service conditions. The acidity results obtained by this method may or may not be numerically the same as those obtained by colorimetric methods, but they are generally of the same magnitude.

Document History

NEN-EN-IEC 62021-1
October 1, 2003
Insulating liquids - Determination of acidity - Part 1: Automatic potentiometric titration
Describes the procedure for the determination of the acidity of unused and relative electrical mineral insulating oils. The method may be used to indicate relative changes that occur in a mineral...
Advertisement