NEN-EN-IEC 60335-2-83

Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage

active
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 26
ICS Code (Roofs): 91.060.20
scope:

Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V.

Document History

August 1, 2008
Safety of household and similar electrical appliances - Part 2-83: Particular requirements for heated gullies for roof drainage
A description is not available for this item.
NEN-EN-IEC 60335-2-83
November 1, 2002
Household and similar electrical appliances - Safety - Part 2-83: Particular requirements for heated gullies for roof drainage
Deals with the safety of electrically heated gullies for de-icing the inlet of the drainage system of flat roofs, balconies, and similar structures. The rated voltage is not more than 250 V.
Advertisement