NEN-EN-IEC 60360

Standardmethod of measurement of lamp cap temperature rise

active
Organization: NEN
Publication Date: 1 September 1998
Status: active
Page Count: 50
ICS Code (Lamp caps and holders): 29.140.10
scope:

Describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits. It covers the method of test and the specifications for test lampholders for lamps fitted with various sizes of ES and BC caps. This method has been used widely for incandescent lamps but its application is not limited to that kind of lamp.

Document History

April 1, 1999
Standardmethod of measurement of lamp cap temperature rise
A description is not available for this item.
NEN-EN-IEC 60360
September 1, 1998
Standardmethod of measurement of lamp cap temperature rise
Describes the standard method of measurement of lamp cap temperature rise which is to be used when testing tungsten filament or discharge lamps for compliance with the limits. It covers the method of...
Advertisement