NEN-EN-ISO 9241-391

Ergonomics of Human System Interaction - Part 391: Requirements, analysis and compliance test methods for the reduction of photosensitive seizures

inactive
Organization: NEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 26
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Electronic display devices): 31.120
ICS Code (Ergonomics): 13.180
scope:

NEN-EN-ISO 9241-391 provides requirements and recommendations for reducing photosensitive seizures (PSS), while viewing images on electronic displays. The requirements and recommendations in this part of ISO 9241 are designed to be applied to image contents. By image contents, reference is made to the images independent of the device or environment in which they are displayed. The requirements and recommendations in this part of ISO 9241 are for the protection of the vulnerable individuals in the viewing population who are photosensitive and who are therefore liable to seizures triggered by flashing lights and regular patterns, including certain repetitive images.

Document History

March 1, 2016
Ergonomics of human-system interaction - Part 391: Requirements, analysis and compliance test methods for the reduction of photosensitive seizures
NEN-EN-ISO 9241-391 provides requirements and recommendations for reducing photosensitive seizures (PSS), while viewing images on electronic displays. The requirements and recommendations in this...
NEN-EN-ISO 9241-391
December 1, 2012
Ergonomics of Human System Interaction - Part 391: Requirements, analysis and compliance test methods for the reduction of photosensitive seizures
NEN-EN-ISO 9241-391 provides requirements and recommendations for reducing photosensitive seizures (PSS), while viewing images on electronic displays. The requirements and recommendations in this...
Advertisement