NEN-EN 726-5

Requirements for IC cards and terminals for telecommunication use - Part 5: Payment methods

inactive
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Specifies payment methods for telecommunication applications, using IC cards. These payment methods are not necessarily linked to the applications which use them, and they can be used by more than one application.

Document History

February 1, 1999
Identification card systems - Telecommunications integrated circuit(s) cards and terminals - Part 5: Payment methods
Specifies payment methods for telecommunication applications, using IC cards. These payment methods are not necessarily linked to the applications which use them, and they can be used by more than...
NEN-EN 726-5
April 1, 1994
Requirements for IC cards and terminals for telecommunication use - Part 5: Payment methods
Specifies payment methods for telecommunication applications, using IC cards. These payment methods are not necessarily linked to the applications which use them, and they can be used by more than...
Advertisement