NEN-ISO 10110-13

Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 13: Laser irradiation damage threshold

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 14
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

Specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies rules for the indication of the damage threshold from laser irradiation below which optical surfaces shall not exhibit any damage as defined in ISO 11254-1.

Document History

NEN-ISO 10110-13
October 1, 1998
Optics and optical instruments - Preparation of drawings for optical elements and systems - Part 13: Laser irradiation damage threshold
Specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies rules for the...
Advertisement