NEN-ISO 1628-4
Plastics - Determination of viscosity number and limiting viscosity number - Part 4: Polycarbonate (PC) moulding and extrusion materials
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1989 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 1628 defines particular conditions for determination of the viscosity number of polycarbonate moulding and extrusion materials in dilute solution. It applies to polycarbonate copolymers and mixtures of the two, with and without filler, as defined in ISO 7391-1.
Document History
April 1, 1999
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 4: Polycarbonate (PC) moulding and extrusion materials
Describes the conditions necessary for the determination of the viscosity number (also known as the reduced viscosity) and the relative viscosity of polycarbonates in dilute solution. It can be used...
NEN-ISO 1628-4
April 1, 1989
Plastics - Determination of viscosity number and limiting viscosity number - Part 4: Polycarbonate (PC) moulding and extrusion materials
This part of ISO 1628 defines particular conditions for determination of the viscosity number of polycarbonate moulding and extrusion materials in dilute solution. It applies to polycarbonate...