NEN-EN 45521

Guides for procurement - Boilers - Water tube boilers

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 38
ICS Code (Power stations in general): 27.100
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

This standard gives guidance on writing the technical specification for the procurement of water tube boilers for the production and reheat of steam associated with the generation of electricity in the electrical power supply industry. This includes water tube boilers: Using solid, liquid or gaseous fuels and for heat recovery. With pulverised fuel, stoker or cyclone firing, gas oil firing. With once through or recirculation evaporators. With natural or assisted evaporator recirculation. With balanced-draught or pressurised draught plant systems. With specific direction of gas flow over the heating surface e.g. vertically upward, horizontal or a combination. Some of the provisions may be applicable to steam generating plant and hot water plant for other applications.

Document History

NEN-EN 45521
January 1, 1995
Guides for procurement - Boilers - Water tube boilers
This standard gives guidance on writing the technical specification for the procurement of water tube boilers for the production and reheat of steam associated with the generation of electricity in...

References

Advertisement