NEN-ISO 11418-2

Containers and accessories for pharmaceutical preparations - Part 2: Screw-neck glass bottles for syrups

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 14
ICS Code (Other standards related to pharmaceutics): 11.120.99
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 11418 specifies the design, dimensions, material and requirements of screw-neck glass bottles for pharmaceutical preparations in liquid form (syrups). Screw-neck glass bottles are applicable to primary packs used in direct contact with a drug. This part of ISO 11418 is applicable to screw-neck glass bottles used in pharmacy. Together with the corresponding closure systems, they serve for packaging of pharmaceutical preparations which are not intended for parenteral use.

Document History

November 1, 2017
Containers and accessories for pharmaceutical preparations - Part 2: Screw-neck glass bottles for syrups
A description is not available for this item.
November 1, 2016
Containers and accessories for pharmaceutical preparations - Part 2: Screw-neck glass bottles for syrups
NEN-ISO 11418-2 specifies the design, dimensions, material and requirements of screw-neck glass bottles for pharmaceutical preparations in liquid form (syrups). Screw-neck glass bottles are...
NEN-ISO 11418-2
February 1, 2005
Containers and accessories for pharmaceutical preparations - Part 2: Screw-neck glass bottles for syrups
This part of ISO 11418 specifies the design, dimensions, material and requirements of screw-neck glass bottles for pharmaceutical preparations in liquid form (syrups). Screw-neck glass bottles are...
Advertisement