NEN-EN-ISO 4263-3

Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids - TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 33
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4263 specifies a method for the determination of the ageing behaviour of synthetic hydraulic fluids of categories HFDR, HFDU, HEES and HEPG as defined e.g. in ISO 12922[4] and ISO 15380[5]. The ageing is accelerated by the presence of oxygen and metal catalysts at elevated temperature, and the degradation of the fluid is followed by changes in acid number. Other parts of ISO 4263 specify similar procedures for the determination of ageing behaviour of mineral oils and specified categories of fire-resistant fluids used in hydraulic and other applications

Document History

December 1, 2015
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
NEN-EN-ISO 4263-3 specifies a method for the determination of the ageing behaviour of synthetic hydraulic fluids of categories HFDU, HEES, HEPG and HETG as defined, for example, in ISO 12922[1] and...
October 1, 2010
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
This part of ISO 4263 specifies a method for the determination of the ageing behaviour of synthetic hydraulic fluids of categories HFDR, HFDU, HEES and HEPG as defined, for example, in ISO 12922 and...
NEN-EN-ISO 4263-3
February 1, 2006
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids - TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
This part of ISO 4263 specifies a method for the determination of the ageing behaviour of synthetic hydraulic fluids of categories HFDR, HFDU, HEES and HEPG as defined e.g. in ISO 12922[4] and ISO...
June 1, 2004
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fuels - TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
This part of ISO 4263 specifies a method for the determination of the ageing behaviour of synthetic hydraulic fluids of categories HFDR, HFDU, HEES and HEPG as defined e.g. in ISO 12922[4] and ISO...
Advertisement