NEN-EN-ISO 14644-12
Cleanrooms and associated controlled environments - Part 12: Classification of air cleanliness by nanoscale particle concentration
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Cleanrooms and associated controlled environments): | 13.040.35 |
scope:
This part of ISO 14644 covers the classification of air cleanliness by particles (ACP) in terms of concentration of airborne nanoscale particles. For classification purposes, only populations of particles with a lower size limit of 0.1 microns (100 nm) or less - "nanoscale" - are considered. The classification given in this document is for use mainly in "in operation" states. This classification extrapolates the particulate classification equation specified in 14644-1 into the nanoscale (< 100 nm) region.
Document History