NEN-EN-IEC 60239

Graphite electrodes for electric arc furnaces - Dimensions and designation

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 60
ICS Code (Electric furnaces): 25.180.10
scope:

This International Standard specifies the dimensions of turned and threaded cylindrical graphite arc furnace electrodes and graphite electrode pins for use as full graphite electrode columns on arc furnaces. This standard covers - the dimensions and tolerances on length and diameter of electrodes; - the dimensions, tolerances and thread details for electrode sockets and pins of tapered shape, used with the electrodes. The standardization of the above dimensional features is essential for the interchangeability of electrodes from different sources, and is a minimum standard. Annex A contains information on male-female electrodes used in some countries. Annex B contains recommendations for electrode handling and jointing procedures. The metric system is adopted as the standard of measurement.

Document History

NEN-EN-IEC 60239
October 1, 2005
Graphite electrodes for electric arc furnaces - Dimensions and designation
This International Standard specifies the dimensions of turned and threaded cylindrical graphite arc furnace electrodes and graphite electrode pins for use as full graphite electrode columns on arc...
August 1, 1997
Nominal dimensions of cylindrical machined graphite electrodes with threaded sockets and nipples for use in electric arc furnaces
Applies to turned and threaded cylindrical graphite electrodes and to graphite nipples for use as full graphite columns on arc furnaces.
Advertisement