NEN-EN-IEC 62496-2-4

Optical circuit boards - Basic test and measurement procedures - Part 2-4: Optical transmission test for optical circuit boards without input/output fibres

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 32
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 62496 specifies the test method to decide whether to pass or fail an optical circuit board using direct illumination by a light. The input ports are directly illuminated and the optical intensity from the output ports of the optical circuit board is monitored using an area image sensor. Excess optical losses are the calculated from total detected intensities of light from a sample to be measured and from a control sample. This method is used to illuminate uniformly the input port of the optical circuit board (OCB) with a larger area than the core area, obtain the radiance of an area image from the corresponding output port of the OCB using an area image sensor, and evaluate whether to pass or fail using the radiance obtained compared to that of a control sample. The advantage of this test method is that the alignment procedure between a launch fibre and the OCB is not necessary.

Document History

NEN-EN-IEC 62496-2-4
September 1, 2013
Optical circuit boards - Basic test and measurement procedures - Part 2-4: Optical transmission test for optical circuit boards without input/output fibres
This part of IEC 62496 specifies the test method to decide whether to pass or fail an optical circuit board using direct illumination by a light. The input ports are directly illuminated and the...
Advertisement