DS/ETS 300073

Videotex presentation layer data syntax - Geometric Display - (CEPT Recommendation T/TE 06-02, Edinburgh 1988)

active, Most Current
Organization: DS
Publication Date: 5 April 1995
Status: active
ICS Code (Equipment for telex, teletext, telefax): 33.050.30
scope:

This document specifies the set of functions to be used in a graphics configuration and their encoding in a 7-bit or 8-bit environment. In addition the code tables are structured in accordance with ISO 646. The intention of this document is to facilitate data interchange, not to standardize equipment. The specification of the concept is included only to delimit the field of application.

Document History

DS/ETS 300073
April 5, 1995
Videotex presentation layer data syntax - Geometric Display - (CEPT Recommendation T/TE 06-02, Edinburgh 1988)
This document specifies the set of functions to be used in a graphics configuration and their encoding in a 7-bit or 8-bit environment. In addition the code tables are structured in accordance with...
Advertisement