NEN-EN-ISO 7045

Pan head screws with type H or type Z cross recess - Product grade A

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.

Document History

NEN-EN-ISO 7045
September 1, 2011
Pan head screws with type H or type Z cross recess - Product grade A
This International Standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess. If, in special cases,...
September 1, 1994
Pan head screws with type H or type Z cross recess - Product grade A
This standard specifies the characteristics of pan head screws of product grade A, with threads from M1,6 to M10 inclusive, and with type H or type Z cross recess. If, in special cases,...
Advertisement