NEN-EN-ISO 15351
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas (Routine method)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This International Standard specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron. The method is applicable to nitrogen contents between 0,002 % (m/m) and 0,6 % (m/m).
Document History
NEN-EN-ISO 15351
May 1, 2010
Steel and iron - Determination of nitrogen content - Thermal conductimetric method after fusion in a current of inert gas (Routine method)
This International Standard specifies a thermal conductimetric method after fusion under inert gas for the determination of nitrogen in steel and iron. The method is applicable to nitrogen contents...