NEN - NPR-ISO/TS 22745-35

Industrial automation systems and integration - Open technical dictionaries and their application to master data - Part 35: Query for characteristic data

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This part of ISO 22745 is a specialization of ISO/TS 29002-31 that specifies the requirements for queries for ISO 22745 compliant master data. The conceptual model is in Unified Modeling Language (UML). The physical file format is based on Extensible Markup Language (XML). - The following are within the scope of this part of ISO 22745: specification of a conceptual model for queries for master data; - The following are outside the scope of this part of ISO 22745: - specification of a conceptual model and exchange format for dictionary data; - specification of a query interface for dictionary data; - specification of a query interface for dictionary data; - specification of a conceptual model and exchange format for identification guides; - specification of a conceptual model and exchange format for characteristic data.

Document History

NPR-ISO/TS 22745-35
May 1, 2010
Industrial automation systems and integration - Open technical dictionaries and their application to master data - Part 35: Query for characteristic data
This part of ISO 22745 is a specialization of ISO/TS 29002-31 that specifies the requirements for queries for ISO 22745 compliant master data. The conceptual model is in Unified Modeling Language...
Advertisement