NEN-EN-IEC 61230/A11

Live working - Portable equipment for earthing or earthing and short-circuiting

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 4
ICS Code (Protection against electric shock. Live working): 13.260
scope:

6.6.7 Replace the third indent of the third paragraph by the following: - the voltage curve has no irregularities indicating arcing during the test time and satisfies the requirements of Figure 9.1 of HD 637 S1:1999. Delete the note.

Document History

November 1, 2008
Live working - Portable equipment for earthing or earthing and short-circuiting
This International Standard is applicable to portable equipment, with or without matching connection points, for temporary earthing or earthing and short-circuiting of electrically isolated or...
August 1, 2000
Live working - Portable equipment for earthing or earthing and short-circuiting
A description is not available for this item.
NEN-EN-IEC 61230/A11
December 1, 1999
Live working - Portable equipment for earthing or earthing and short-circuiting
6.6.7 Replace the third indent of the third paragraph by the following: - the voltage curve has no irregularities indicating arcing during the test time and satisfies the requirements of Figure 9.1...
September 1, 1999
Live working - Portable equipment for earthing or earthing and short-circuiting
A description is not available for this item.
Advertisement