NEN-ISO 368
Spinning preparatory, spinning and doubling (twisting) machinery - Tubes for ring-spinning, doubling and twisting spindles, taper 1:38 and 1:64
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Spinning, twisting and texturing machines): | 59.120.10 |
scope:
NEN-ISO 368 specifies the dimensions (length and inner diameter) and permissible total run-out tolerances of tubes with taper 1:38 and 1:64 for ring-spinning, doubling and twisting spindles used in the textile industry. It also specifies the dimensions and tolerances of the gauges for checking the tubes.
Document History
NEN-ISO 368
December 1, 2017
Spinning preparatory, spinning and doubling (twisting) machinery - Tubes for ring-spinning, doubling and twisting spindles, taper 1:38 and 1:64
NEN-ISO 368 specifies the dimensions (length and inner diameter) and permissible total run-out tolerances of tubes with taper 1:38 and 1:64 for ring-spinning, doubling and twisting spindles used in...
April 1, 2006
Spinning preparatory, spinning and doubling (twisting) machinery - Tubes for ring-spinning, doubling and twisting spindles, taper 1:38 and 1:64
This International Standard specifies the dimensions (length and inner diameter) and permissible total run-out of tubes with taper 1:38 and 1:64 for ring-spinning, doubling and twisting spindles used...