NEN-EN-IEC 62386-304

Digital addressable lighting interface - Part 304: Particular requirements - Input devices - Light sensor

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

NEN-EN-IEC 62386-304 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that deliver illuminance level information to the lighting control system through light level sensing.

Document History

NEN-EN-IEC 62386-304
January 1, 2018
Digital addressable lighting interface - Part 304: Particular requirements - Input devices - Light sensor
NEN-EN-IEC 62386-304 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...
Advertisement