NEN-ISO 20805

Hot-rolled steel sheet in coils of higher yield strength with improved formability and heavy thickness for cold forming

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to continuous hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine-grain practice and has a suitable chemical composition, which shall include microalloying elements, to provide improved formability. The steel may be treated to achieve inclusion control. The product is intended for applications where parts are to be fabricated requiring better formability than is provided by normal high-yield-strength steel sheet. It is generally used in the as-delivered condition. This product is commonly produced on a wide strip mill. Because of the combination of higher strength and improved formability, it is possible to obtain savings in mass along with better weldability (see 4.4). This product is commonly produced in the range of thicknesses greater than 6 mm to 25 mm, and widths of 600 mm and over, in coils. This International Standard does not cover steels intended for boilers or pressure vessels, or steels designated as commercial quality, drawing quality or structural quality, or steels rolled to cold-reduced products, or steels designated as weathering steels, having increased atmospheric corrosion resistance, or those products rolled on a plate mill.

Document History

May 1, 2011
Hot-rolled steel sheet in coils of higher yield strength with improved formability and heavy thickness for cold forming
This International Standard applies to continuous hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine-grain practice and has a...
NEN-ISO 20805
February 1, 2005
Hot-rolled steel sheet in coils of higher yield strength with improved formability and heavy thickness for cold forming
This International Standard applies to continuous hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine-grain practice and has a...
Advertisement