NEN-ISO/IEC 29341-4-4

Information technology - UPnP device architecture - Part 4-4: Audio Video Device Control Protocol - Level 2 - Audio Video Data Structures

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 32
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines the layout of the AV Datastructure Template (AVDT) XML document. An AVDT document describes the format requirements and restrictions of various data structures used within the UPnP AV specifications. Although these data structures are defined very precisely in the appropriate service specification, in most cases, each data structure definition allows for a certain degree of variation in order to accommodate differences between individual devices.

Document History

NEN-ISO/IEC 29341-4-4
September 1, 2011
Information technology - UPnP device architecture - Part 4-4: Audio Video Device Control Protocol - Level 2 - Audio Video Data Structures
This document defines the layout of the AV Datastructure Template (AVDT) XML document. An AVDT document describes the format requirements and restrictions of various data structures used within the...
February 1, 2009
Information technology – UPnP Device Architecture – Part 4-4: Audio Video Device Control Protocol – Level 2 – Audio Video Data Structures
This document defines the layout of the AV Datastructure Template (AVDT) XML document. An AVDT document describes the format requirements and restrictions of various data structures used within the...
Advertisement