NEN-ISO/IEC 8327-2

Information technology - Open Systems Interconnection - Connection-oriented Session protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 46
ICS Code (Session layer): 35.100.50
scope:

Provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection-oriented Session protocol specification ITU-T X.225/ISO/IEC 8327-1. This PICS proforma is given in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ITU-T X.296/ISO/IEC 9646-7. Detail of the use of this proforma is provided in this Recommendation/International Standard.

Document History

NEN-ISO/IEC 8327-2
February 1, 1997
Information technology - Open Systems Interconnection - Connection-oriented Session protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma
Provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection-oriented Session protocol specification ITU-T X.225/ISO/IEC 8327-1. This PICS proforma is given in...
Advertisement