NEN-ISO 4065
Thermoplastics pipes - Universal wall thickness table
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-ISO 4065 specifies the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes. It is applicable to solid-wall thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture, their composition or their intended application.
Document History
NEN-ISO 4065
February 1, 2018
Thermoplastics pipes - Universal wall thickness table
NEN-ISO 4065 specifies the relationship between the nominal wall thickness en and the nominal outside diameter dn of thermoplastics pipes. It is applicable to solid-wall thermoplastics pipes of...