NEN-EN-IEC 60335-2-54
Household and similar electrical appliances - Safety - Part 2-54: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
| Organization: | NEN |
| Publication Date: | 1 December 2008 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Miscellaneous domestic and commercial equipment): | 97.180 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents or steam, their rated voltage being not more than 250 V. It also covers wallpaper strippers. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose • physical, sensory or mental capabilities; or • lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance.
Document History