ASTM C1433
Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers
| Organization: | ASTM |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Pipes and fittings of other materials): | 23.040.50 |
scope:
This specification covers single-cell precast reinforced concrete box sections cast monolithically and intended to be used for the construction of culverts and for the conveyance of storm water industrial wastes and sewage.
This specification is the companion to SI Specification C 1433M; therefore, no SI equivalents are shown in this specification.
NOTE 1-This specification is primarily a manufacturing and purchasing specification. However, standard designs are included and the criteria used to develop these designs are given in Appendix X1. The successful performance of this product depends upon the proper selection of the box section, bedding, backfill, and care that the installation conforms to the construction specifications. The purchaser of the precast reinforced concrete box sections specified herein is cautioned that proper correlation of the loading conditions and the field requirements with the box section specified, and provision for inspection at the construction site, are required.
Document History