NEN-ISO 16100-6

Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 6: Interface services and protocols for matching profiles based on multiple capability class structures

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 80
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This part of ISO 16100 defines the detailed interface services and protocols used in a matching method based on multiple capability class structures. This part of ISO 16100 also defines a Capability Profile Template Interface (CPTI) Service Group, an Extended Capability Profile Interface (CPI) Service Group and an Extended Matcher Interface Service Group, which are extensions of the Type 1, Type 2 and Type 3 services, respectively, as specified in ISO 16100-3:2005, 5.4. This part of ISO 16100 also defines the Capability Class Structure Interface (CCSI) Service Group, an additional service group used to create, register, access and modify a capability class structure for the reference manufacturing domain models, as specified in ISO 16100-5:2009, Clause 6. This part of ISO 16100 also specifies detailed contents of the specific part of a capability profile template as defined in ISO 16100-5:2009, Clause 7.

Document History

NEN-ISO 16100-6
June 1, 2011
Industrial automation systems and integration - Manufacturing software capability profiling for interoperability - Part 6: Interface services and protocols for matching profiles based on multiple capability class structures
This part of ISO 16100 defines the detailed interface services and protocols used in a matching method based on multiple capability class structures. This part of ISO 16100 also defines a Capability...
Advertisement