NEN-EN-IEC 60352-5

Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 48
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists of a termination having a suitable press-in zone which is inserted into a plated-through hole of a double-sided or multilayer printed board. Information on materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. The object of this part of IEC 60352 is to determine the suitability of press-in connections under specified mechanical, electrical and atmospheric conditions. Only compliant press-in zones can be qualified according to this part of IEC 60352. Solid press-in zones are in use. Information about these is given in Annex A.

Document History

September 1, 2014
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
May 1, 2012
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
NEN-EN-IEC 60352-5
April 1, 2008
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists...
January 30, 2004
Solderless connections - Part 5: Solderless press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
June 1, 2001
Solderless connections - Part 5: Solderless press-in connections - General requirements, test methods and practical guidance
Is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques.
Advertisement