NEN-ISO 18665

Traditional Chinese medicine - Herbal decoction apparatus

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 19
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Other medical equipment): 11.040.99
ICS Code (Pressure vessels): 23.020.30
scope:

NEN-ISO 18665 specifies the general requirements of herbal decoction apparatus with design pressures less than 0,1MPa. It includes both hermetic and non-hermetic decoction apparatus. It is applicable to the herbal decoction apparatus for individual herbal formula prescriptions and for commercial use as well as private use. It also applies to the decocting part of the integrated apparatus of decoction and package.

Document History

February 1, 2022
Traditional Chinese medicine - Herbal decoction apparatus
This document specifies the general requirements of herbal decoction apparatus with design pressures less than 0,1MPa. It includes both hermetic and non-hermetic decoction apparatus. This document...
NEN-ISO 18665
November 1, 2015
Traditional Chinese medicine - Herbal decoction apparatus
NEN-ISO 18665 specifies the general requirements of herbal decoction apparatus with design pressures less than 0,1MPa. It includes both hermetic and non-hermetic decoction apparatus. It is applicable...
Advertisement