NEN-EN-IEC 61958

High voltage prefabricated switchgear and controlgear assemblies - Voltage presence indicating systems

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 60
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

Is applicable to voltage presence indicating systems (VPIS) inorporated in a.c. switchgear and controlgear. Voltage presence indicating systems are devices used to provide information to operators about the voltage condition of the main circuit of the switchgear in which they are installed.

Document History

NEN-EN-IEC 61958
November 1, 2001
High voltage prefabricated switchgear and controlgear assemblies - Voltage presence indicating systems
Is applicable to voltage presence indicating systems (VPIS) inorporated in a.c. switchgear and controlgear. Voltage presence indicating systems are devices used to provide information to operators...

References

Advertisement