DS/EN ISO 21549-7
Health informatics – Patient healthcard data – Part 7: Medication data
inactive
| Organization: | DS |
| Publication Date: | 29 June 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This standard is applicable to situations in which such data is recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO 7810.
Document History
December 20, 2016
Health informatics – Patient healthcard data – Part 7: Medication data (ISO 21549-7:2016)
This part of ISO 21549 is applicable to situations in which such data is recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO 7810....
DS/EN ISO 21549-7
June 29, 2007
Health informatics – Patient healthcard data – Part 7: Medication data
This standard is applicable to situations in which such data is recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO 7810.
Health informatics – Patient healthcard data – Part 7: Medication data (ISO/FDIS 21549-7:2023)
ISO 21549-7:2016 applies to situations in which such data is recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO/IEC 7810. ISO...
Health informatics - Patient healthcard data - Part 7: Medication data (ISO/DIS 21549-7:2016)
This part of ISO 21549 is applicable to situations in which such data is recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO 7810....