NEN-ISO/IEC 15961

Information technology - Radio frequency identification (RFID) for item management - Data protocol: application interface

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 92
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

The data protocol used to exchange information in an RFID system for item management is specified in this International Standard and in ISO/IEC 15962. Both International Standards are required for a complete understanding of the data protocol in its entirety; but each focuses on one particular interface: - This International Standard addresses the information interface with the application system; - ISO/IEC 15962 deals with the processing of data and its presentation to the RF tag, and the initial processing of data captured from the RF tag. This International Standard focuses on the interface between the application and the data protocol processor, and includes the specification of the transfer syntax and definition of application commands and responses. It allows data and commands to be specified in a standardised way, independent of the particular air interface of ISO/IEC 18000. This International Standard . provides guidelines on how data shall be presented as objects; - defines the structure of object identifiers, based on ISO/IEC 9834-1; - specifies the commands that are supported for transferring data between the application and the RF tag; - specifies the responses that are supported for transferring data between the RF tag and the application; - provides a formal description of all the processes using ASN.1, as specified in ISO/IEC 8824-1; - specifies the transfer syntax, based on the Basic Encoding Rules of ISO/IEC 8825-1, for data to be transferred from and to the application. It is expected that this International Standard will be used as a reference to develop software appropriate for particular applications, or for particular RF equipment.

Document History

NEN-ISO/IEC 15961
October 1, 2004
Information technology - Radio frequency identification (RFID) for item management - Data protocol: application interface
The data protocol used to exchange information in an RFID system for item management is specified in this International Standard and in ISO/IEC 15962. Both International Standards are required for a...
Advertisement