NEN-ISO 8579-2

Acceptance code for gears - Part 2: Determination of mechanical vibrations of gear units during acceptance testing

active, Most Current
Organization: NEN
Publication Date: 1 April 1995
Status: active
Page Count: 22
ICS Code (Gears): 21.200
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

Specifies the methods for determining mechanical vibration of individually housed, enclosed, speed-incrasing and speed-reducing gear units. Specifies methods for measuring housing and shaft vibrations, and the types of instrumentation measurement methods and testing procedures for determining vibration levels. Vibration grades for acceptance are included. Applies only to a gear unit under test and operating within its designspeed, load, temperature range and lubrication for acceptance testing at the manufacturer's facility.

Document History

NEN-ISO 8579-2
April 1, 1995
Acceptance code for gears - Part 2: Determination of mechanical vibrations of gear units during acceptance testing
Specifies the methods for determining mechanical vibration of individually housed, enclosed, speed-incrasing and speed-reducing gear units. Specifies methods for measuring housing and shaft...
Advertisement