NEN-EN-IEC 62386-201
Digital addressable lighting interface - Part 201: Particular requirements for control gear - Fluorescent lamps (device type 0)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
NEN-EN-IEC 62386-201 specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347. This document is applicable to control gear associated with fluorescent lamps.
Document History
NEN-EN-IEC 62386-201
August 1, 2015
Digital addressable lighting interface - Part 201: Particular requirements for control gear - Fluorescent lamps (device type 0)
NEN-EN-IEC 62386-201 specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347....
September 1, 2009
Digital addressable lighting interface - Part 201: Particular requirements for control gear - Fluorescent lamps (device type 0)
This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with fluorescent lamps.