NEN - NPR 2068

Thermal insolation of buildings - Simplified calculation methods

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 53
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This code of practice gives simplified calculation methods to determine the same quantities as in NEN 1068. Roughly, it covers the same contents as NEN 1068, except that conservative values are obtained. For each primary constituent it is possible to calculate the subresult either according to NEN 1068 or through these simplified methods. This code of practice gives the method of determination for the sun loading coefficient of an exterior wall of a room.

Document History

January 1, 2002
Thermal insulation of buildings - Simplified calculation methods
This code of practice gives simplified calculation methods to determine the same quantities as in NEN 1068. Roughly, it covers the same contents as NEN 1068, except that conservative values are...
NPR 2068
January 1, 2001
Thermal insolation of buildings - Simplified calculation methods
This code of practice gives simplified calculation methods to determine the same quantities as in NEN 1068. Roughly, it covers the same contents as NEN 1068, except that conservative values are...
Advertisement