NEN-ISO 7487-2

Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A

active, Most Current
Organization: NEN
Publication Date: 1 March 1991
Status: active
Page Count: 28
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data interchange between data processing systems.

Document History

NEN-ISO 7487-2
March 1, 1991
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 2: Track format A
This part of ISO 7487 specifies the quality of recorded signals, the track layout, and a track format to be used on such a flexible disk cartridge, which is intended for data interchange between data...
Advertisement