NEN - NPR-ISO/TR 14179-1

Gears - Thermal capacity - Part 1: Rating gear drives with thermal equilibrium at 95 °C sump temperature

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 42
ICS Code (Gears): 21.200
scope:

Utilizes an analytical heat balance model to provide a means of calculating the thermal transmittable power of a single- or multiple-stage gear drive lubricated with mineral oil.

Document History

NPR-ISO/TR 14179-1
November 1, 2001
Gears - Thermal capacity - Part 1: Rating gear drives with thermal equilibrium at 95 °C sump temperature
Utilizes an analytical heat balance model to provide a means of calculating the thermal transmittable power of a single- or multiple-stage gear drive lubricated with mineral oil.
Advertisement