NEN - NPR-ISO/TR 28118

Information and documentation - Performance indicators for national libraries

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 100
ICS Code (Information sciences): 01.140.20
scope:

This Technical Report establishes the performance indicators for national libraries. It is also applicable to libraries with regional tasks and without a defined population to be served, as many of their evaluation problems correspond to those of national libraries. The performance indicators are of special interest for comparison over time within the same library. Comparisons between libraries are possible, if differences in the tasks and constituencies of the libraries are taken into account. This Technical Report does not include performance indicators for evaluating the outcomes or impact of library services either on individuals, on the communities that libraries serve, or on society at this time. Since this is an evolving area of performance measurement for libraries, such performance indicators can be added at a later date.

Document History

NPR-ISO/TR 28118
May 1, 2009
Information and documentation - Performance indicators for national libraries
This Technical Report establishes the performance indicators for national libraries. It is also applicable to libraries with regional tasks and without a defined population to be served, as many of...
Advertisement